Panasonic Chip Res, Thick Film, 274R, 0.25W, 1206; Resistance Panasonic ERJ-S08D2740V

Description
CHIP RES, THICK FILM, 274R, 0.25W, 1206; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 274R, 0.25W, 1206; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 274R, 0.25W, 1206; Resistance Panasonic - 66AC4761 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 274R, 0.25W, 1206; Resistance Panasonic
66AC4761
Chip Res, Thick Film, 274R, 0.25W, 1206; Resistance Panasonic 66AC4761
CHIP RES, THICK FILM, 274R, 0.25W, 1206; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 274R, 0.25W, 1206; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 274R, 0.25W, 1206; Resistance Panasonic - 67AC1974 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 274R, 0.25W, 1206; Resistance Panasonic
67AC1974
Chip Res, Thick Film, 274R, 0.25W, 1206; Resistance Panasonic 67AC1974
CHIP RES, THICK FILM, 274R, 0.25W, 1206; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 274R, 0.25W, 1206; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4761
Product Name Chip Res, Thick Film, 274R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details