Panasonic Chip Res, Thick Film, 261K, 0.25W, 1206; Resistance Panasonic ERJ-S08D2613V

Description
CHIP RES, THICK FILM, 261K, 0.25W, 1206; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 261K, 0.25W, 1206; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 261K, 0.25W, 1206; Resistance Panasonic - 66AC4759 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261K, 0.25W, 1206; Resistance Panasonic
66AC4759
Chip Res, Thick Film, 261K, 0.25W, 1206; Resistance Panasonic 66AC4759
CHIP RES, THICK FILM, 261K, 0.25W, 1206; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261K, 0.25W, 1206; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 261K, 0.25W, 1206; Resistance Panasonic - 66AC2730 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261K, 0.25W, 1206; Resistance Panasonic
66AC2730
Chip Res, Thick Film, 261K, 0.25W, 1206; Resistance Panasonic 66AC2730
CHIP RES, THICK FILM, 261K, 0.25W, 1206; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261K, 0.25W, 1206; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4759
Product Name Chip Res, Thick Film, 261K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 261000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details