Panasonic Chip Res, Thick Film, 25R5, 0.25W, 1206; Resistance Panasonic ERJ-S08D25R5V

Description
CHIP RES, THICK FILM, 25R5, 0.25W, 1206; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 25R5, 0.25W, 1206; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 25R5, 0.25W, 1206; Resistance Panasonic - 66AC0739 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 25R5, 0.25W, 1206; Resistance Panasonic
66AC0739
Chip Res, Thick Film, 25R5, 0.25W, 1206; Resistance Panasonic 66AC0739
CHIP RES, THICK FILM, 25R5, 0.25W, 1206; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 25R5, 0.25W, 1206; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 25R5, 0.25W, 1206; Resistance Panasonic - 66AC2728 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 25R5, 0.25W, 1206; Resistance Panasonic
66AC2728
Chip Res, Thick Film, 25R5, 0.25W, 1206; Resistance Panasonic 66AC2728
CHIP RES, THICK FILM, 25R5, 0.25W, 1206; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 25R5, 0.25W, 1206; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0739
Product Name Chip Res, Thick Film, 25R5, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573211 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details