Panasonic Chip Res, Thick Film, 2K49, 0.25W, 1206; Resistance Panasonic ERJ-S08D2491V

Description
CHIP RES, THICK FILM, 2K49, 0.25W, 1206; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K49, 0.25W, 1206; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K49, 0.25W, 1206; Resistance Panasonic - 67AC5027 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K49, 0.25W, 1206; Resistance Panasonic
67AC5027
Chip Res, Thick Film, 2K49, 0.25W, 1206; Resistance Panasonic 67AC5027
CHIP RES, THICK FILM, 2K49, 0.25W, 1206; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K49, 0.25W, 1206; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K49, 0.25W, 1206; Resistance Panasonic - 67AC5026 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K49, 0.25W, 1206; Resistance Panasonic
67AC5026
Chip Res, Thick Film, 2K49, 0.25W, 1206; Resistance Panasonic 67AC5026
CHIP RES, THICK FILM, 2K49, 0.25W, 1206; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K49, 0.25W, 1206; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5027
Product Name Chip Res, Thick Film, 2K49, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details