Panasonic Chip Res, Thick Film, 24K, 0.25W, 1206; Resistance Panasonic ERJ-S08D2402V

Description
CHIP RES, THICK FILM, 24K, 0.25W, 1206; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24K, 0.25W, 1206; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24K, 0.25W, 1206; Resistance Panasonic - 66AC0736 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K, 0.25W, 1206; Resistance Panasonic
66AC0736
Chip Res, Thick Film, 24K, 0.25W, 1206; Resistance Panasonic 66AC0736
CHIP RES, THICK FILM, 24K, 0.25W, 1206; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K, 0.25W, 1206; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24K, 0.25W, 1206; Resistance Panasonic - 66AC9329 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K, 0.25W, 1206; Resistance Panasonic
66AC9329
Chip Res, Thick Film, 24K, 0.25W, 1206; Resistance Panasonic 66AC9329
CHIP RES, THICK FILM, 24K, 0.25W, 1206; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K, 0.25W, 1206; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0736
Product Name Chip Res, Thick Film, 24K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details