Panasonic Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic ERJ-S08D2370V

Description
CHIP RES, THICK FILM, 237R, 0.25W, 1206; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 237R, 0.25W, 1206; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic - 65AC7715 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic
65AC7715
Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic 65AC7715
CHIP RES, THICK FILM, 237R, 0.25W, 1206; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.25W, 1206; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic - 66AC2722 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic
66AC2722
Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic 66AC2722
CHIP RES, THICK FILM, 237R, 0.25W, 1206; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.25W, 1206; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7715
Product Name Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details