Panasonic Chip Res, Thick Film, 232K, 0.25W, 1206; Resistance Panasonic ERJ-S08D2323V

Description
CHIP RES, THICK FILM, 232K, 0.25W, 1206; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 232K, 0.25W, 1206; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 232K, 0.25W, 1206; Resistance Panasonic - 67AC5023 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 232K, 0.25W, 1206; Resistance Panasonic
67AC5023
Chip Res, Thick Film, 232K, 0.25W, 1206; Resistance Panasonic 67AC5023
CHIP RES, THICK FILM, 232K, 0.25W, 1206; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 232K, 0.25W, 1206; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 232K, 0.25W, 1206; Resistance Panasonic - 66AC0734 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 232K, 0.25W, 1206; Resistance Panasonic
66AC0734
Chip Res, Thick Film, 232K, 0.25W, 1206; Resistance Panasonic 66AC0734
CHIP RES, THICK FILM, 232K, 0.25W, 1206; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 232K, 0.25W, 1206; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5023
Product Name Chip Res, Thick Film, 232K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 232000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details