Panasonic Chip Res, Thick Film, 226K, 0.25W, 1206; Resistance Panasonic ERJ-S08D2263V

Description
CHIP RES, THICK FILM, 226K, 0.25W, 1206; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 226K, 0.25W, 1206; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 226K, 0.25W, 1206; Resistance Panasonic - 65AC9184 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226K, 0.25W, 1206; Resistance Panasonic
65AC9184
Chip Res, Thick Film, 226K, 0.25W, 1206; Resistance Panasonic 65AC9184
CHIP RES, THICK FILM, 226K, 0.25W, 1206; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 226K, 0.25W, 1206; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 226K, 0.25W, 1206; Resistance Panasonic - 66AC6629 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226K, 0.25W, 1206; Resistance Panasonic
66AC6629
Chip Res, Thick Film, 226K, 0.25W, 1206; Resistance Panasonic 66AC6629
CHIP RES, THICK FILM, 226K, 0.25W, 1206; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 226K, 0.25W, 1206; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9184
Product Name Chip Res, Thick Film, 226K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 226000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details