Panasonic Chip Res, Thick Film, 220K, 0.25W, 1206; Resistance Panasonic ERJ-S08D2203V

Description
CHIP RES, THICK FILM, 220K, 0.25W, 1206; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 220K, 0.25W, 1206; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 220K, 0.25W, 1206; Resistance Panasonic - 66AC7831 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220K, 0.25W, 1206; Resistance Panasonic
66AC7831
Chip Res, Thick Film, 220K, 0.25W, 1206; Resistance Panasonic 66AC7831
CHIP RES, THICK FILM, 220K, 0.25W, 1206; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 220K, 0.25W, 1206; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 220K, 0.25W, 1206; Resistance Panasonic - 66AC4750 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220K, 0.25W, 1206; Resistance Panasonic
66AC4750
Chip Res, Thick Film, 220K, 0.25W, 1206; Resistance Panasonic 66AC4750
CHIP RES, THICK FILM, 220K, 0.25W, 1206; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 220K, 0.25W, 1206; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7831
Product Name Chip Res, Thick Film, 220K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers