Panasonic Chip Res, Thick Film, 19R6, 0.25W, 1206; Resistance Panasonic ERJ-S08D19R6V

Description
CHIP RES, THICK FILM, 19R6, 0.25W, 1206; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 19R6, 0.25W, 1206; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 19R6, 0.25W, 1206; Resistance Panasonic - 65AC9174 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19R6, 0.25W, 1206; Resistance Panasonic
65AC9174
Chip Res, Thick Film, 19R6, 0.25W, 1206; Resistance Panasonic 65AC9174
CHIP RES, THICK FILM, 19R6, 0.25W, 1206; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19R6, 0.25W, 1206; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 19R6, 0.25W, 1206; Resistance Panasonic - 67AC0727 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19R6, 0.25W, 1206; Resistance Panasonic
67AC0727
Chip Res, Thick Film, 19R6, 0.25W, 1206; Resistance Panasonic 67AC0727
CHIP RES, THICK FILM, 19R6, 0.25W, 1206; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19R6, 0.25W, 1206; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9174
Product Name Chip Res, Thick Film, 19R6, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2634268 - RS Components, Ltd.
Specs
Technology / Construction Chip Jumper
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2.00E-4 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details