Panasonic Chip Res, Thick Film, 196K, 0.25W, 1206; Resistance Panasonic ERJ-S08D1963V

Description
CHIP RES, THICK FILM, 196K, 0.25W, 1206; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 196K, 0.25W, 1206; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 196K, 0.25W, 1206; Resistance Panasonic - 66AC9324 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196K, 0.25W, 1206; Resistance Panasonic
66AC9324
Chip Res, Thick Film, 196K, 0.25W, 1206; Resistance Panasonic 66AC9324
CHIP RES, THICK FILM, 196K, 0.25W, 1206; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 196K, 0.25W, 1206; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 196K, 0.25W, 1206; Resistance Panasonic - 67AC0728 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196K, 0.25W, 1206; Resistance Panasonic
67AC0728
Chip Res, Thick Film, 196K, 0.25W, 1206; Resistance Panasonic 67AC0728
CHIP RES, THICK FILM, 196K, 0.25W, 1206; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 196K, 0.25W, 1206; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9324
Product Name Chip Res, Thick Film, 196K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 196000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details