Panasonic Chip Res, Thick Film, 1K87, 0.25W, 1206; Resistance Panasonic ERJ-S08D1871V

Description
CHIP RES, THICK FILM, 1K87, 0.25W, 1206; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K87, 0.25W, 1206; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K87, 0.25W, 1206; Resistance Panasonic - 66AC9322 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K87, 0.25W, 1206; Resistance Panasonic
66AC9322
Chip Res, Thick Film, 1K87, 0.25W, 1206; Resistance Panasonic 66AC9322
CHIP RES, THICK FILM, 1K87, 0.25W, 1206; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K87, 0.25W, 1206; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K87, 0.25W, 1206; Resistance Panasonic - 65AC7702 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K87, 0.25W, 1206; Resistance Panasonic
65AC7702
Chip Res, Thick Film, 1K87, 0.25W, 1206; Resistance Panasonic 65AC7702
CHIP RES, THICK FILM, 1K87, 0.25W, 1206; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K87, 0.25W, 1206; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9322
Product Name Chip Res, Thick Film, 1K87, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details