Panasonic Chip Res, Thick Film, 18K, 0.25W, 1206; Resistance Panasonic ERJ-S08D1802V

Description
CHIP RES, THICK FILM, 18K, 0.25W, 1206; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18K, 0.25W, 1206; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18K, 0.25W, 1206; Resistance Panasonic - 65AC9173 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.25W, 1206; Resistance Panasonic
65AC9173
Chip Res, Thick Film, 18K, 0.25W, 1206; Resistance Panasonic 65AC9173
CHIP RES, THICK FILM, 18K, 0.25W, 1206; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.25W, 1206; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18K, 0.25W, 1206; Resistance Panasonic - 66AC6618 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.25W, 1206; Resistance Panasonic
66AC6618
Chip Res, Thick Film, 18K, 0.25W, 1206; Resistance Panasonic 66AC6618
CHIP RES, THICK FILM, 18K, 0.25W, 1206; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.25W, 1206; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9173
Product Name Chip Res, Thick Film, 18K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details