Panasonic Chip Res, Thick Film, 17R4, 0.25W, 1206; Resistance Panasonic ERJ-S08D17R4V

Description
CHIP RES, THICK FILM, 17R4, 0.25W, 1206; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 17R4, 0.25W, 1206; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 17R4, 0.25W, 1206; Resistance Panasonic - 67AC1955 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17R4, 0.25W, 1206; Resistance Panasonic
67AC1955
Chip Res, Thick Film, 17R4, 0.25W, 1206; Resistance Panasonic 67AC1955
CHIP RES, THICK FILM, 17R4, 0.25W, 1206; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17R4, 0.25W, 1206; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 17R4, 0.25W, 1206; Resistance Panasonic - 65AC7700 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17R4, 0.25W, 1206; Resistance Panasonic
65AC7700
Chip Res, Thick Film, 17R4, 0.25W, 1206; Resistance Panasonic 65AC7700
CHIP RES, THICK FILM, 17R4, 0.25W, 1206; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17R4, 0.25W, 1206; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1955
Product Name Chip Res, Thick Film, 17R4, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details