Panasonic Chip Res, Thick Film, 17K8, 0.25W, 1206; Resistance Panasonic ERJ-S08D1782V

Description
CHIP RES, THICK FILM, 17K8, 0.25W, 1206; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 17K8, 0.25W, 1206; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 17K8, 0.25W, 1206; Resistance Panasonic - 66AC7822 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K8, 0.25W, 1206; Resistance Panasonic
66AC7822
Chip Res, Thick Film, 17K8, 0.25W, 1206; Resistance Panasonic 66AC7822
CHIP RES, THICK FILM, 17K8, 0.25W, 1206; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K8, 0.25W, 1206; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 17K8, 0.25W, 1206; Resistance Panasonic - 67AC5016 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K8, 0.25W, 1206; Resistance Panasonic
67AC5016
Chip Res, Thick Film, 17K8, 0.25W, 1206; Resistance Panasonic 67AC5016
CHIP RES, THICK FILM, 17K8, 0.25W, 1206; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K8, 0.25W, 1206; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7822
Product Name Chip Res, Thick Film, 17K8, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 17800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details