Panasonic Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic ERJ-S08D16R2V

Description
CHIP RES, THICK FILM, 16R2, 0.25W, 1206; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16R2, 0.25W, 1206; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic - 66AC2701 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic
66AC2701
Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic 66AC2701
CHIP RES, THICK FILM, 16R2, 0.25W, 1206; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R2, 0.25W, 1206; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic - 65AC7694 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic
65AC7694
Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic 65AC7694
CHIP RES, THICK FILM, 16R2, 0.25W, 1206; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R2, 0.25W, 1206; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2701
Product Name Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details