Panasonic Chip Res, Thick Film, 158R, 0.25W, 1206; Resistance Panasonic ERJ-S08D1580V

Description
CHIP RES, THICK FILM, 158R, 0.25W, 1206; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 158R, 0.25W, 1206; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 158R, 0.25W, 1206; Resistance Panasonic - 65AC9166 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 158R, 0.25W, 1206; Resistance Panasonic
65AC9166
Chip Res, Thick Film, 158R, 0.25W, 1206; Resistance Panasonic 65AC9166
CHIP RES, THICK FILM, 158R, 0.25W, 1206; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 158R, 0.25W, 1206; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 158R, 0.25W, 1206; Resistance Panasonic - 66AC0711 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 158R, 0.25W, 1206; Resistance Panasonic
66AC0711
Chip Res, Thick Film, 158R, 0.25W, 1206; Resistance Panasonic 66AC0711
CHIP RES, THICK FILM, 158R, 0.25W, 1206; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 158R, 0.25W, 1206; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9166
Product Name Chip Res, Thick Film, 158R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details