Panasonic Chip Res, Thick Film, 1K47, 0.25W, 1206; Resistance Panasonic ERJ-S08D1471V

Description
CHIP RES, THICK FILM, 1K47, 0.25W, 1206; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K47, 0.25W, 1206; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K47, 0.25W, 1206; Resistance Panasonic - 66AC7812 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K47, 0.25W, 1206; Resistance Panasonic
66AC7812
Chip Res, Thick Film, 1K47, 0.25W, 1206; Resistance Panasonic 66AC7812
CHIP RES, THICK FILM, 1K47, 0.25W, 1206; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K47, 0.25W, 1206; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K47, 0.25W, 1206; Resistance Panasonic - 65AC7692 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K47, 0.25W, 1206; Resistance Panasonic
65AC7692
Chip Res, Thick Film, 1K47, 0.25W, 1206; Resistance Panasonic 65AC7692
CHIP RES, THICK FILM, 1K47, 0.25W, 1206; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K47, 0.25W, 1206; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7812
Product Name Chip Res, Thick Film, 1K47, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8870 ohms
View Details
4 suppliers