Panasonic Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic ERJ-S08D1402V

Description
CHIP RES, THICK FILM, 14K, 0.25W, 1206; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14K, 0.25W, 1206; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic - 65AC9162 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic
65AC9162
Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic 65AC9162
CHIP RES, THICK FILM, 14K, 0.25W, 1206; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K, 0.25W, 1206; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic - 66AC9313 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic
66AC9313
Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic 66AC9313
CHIP RES, THICK FILM, 14K, 0.25W, 1206; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K, 0.25W, 1206; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9162
Product Name Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 14000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details