Panasonic Chip Res, Thick Film, 140R, 0.25W, 1206; Resistance Panasonic ERJ-S08D1400V

Description
CHIP RES, THICK FILM, 140R, 0.25W, 1206; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 140R, 0.25W, 1206; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 140R, 0.25W, 1206; Resistance Panasonic - 66AC2693 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140R, 0.25W, 1206; Resistance Panasonic
66AC2693
Chip Res, Thick Film, 140R, 0.25W, 1206; Resistance Panasonic 66AC2693
CHIP RES, THICK FILM, 140R, 0.25W, 1206; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 140R, 0.25W, 1206; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 140R, 0.25W, 1206; Resistance Panasonic - 66AC9311 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140R, 0.25W, 1206; Resistance Panasonic
66AC9311
Chip Res, Thick Film, 140R, 0.25W, 1206; Resistance Panasonic 66AC9311
CHIP RES, THICK FILM, 140R, 0.25W, 1206; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 140R, 0.25W, 1206; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2693
Product Name Chip Res, Thick Film, 140R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data