Panasonic Chip Res, Thick Film, 13R3, 0.25W, 1206; Resistance Panasonic ERJ-S08D13R3V

Description
CHIP RES, THICK FILM, 13R3, 0.25W, 1206; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13R3, 0.25W, 1206; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13R3, 0.25W, 1206; Resistance Panasonic - 66AC6602 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R3, 0.25W, 1206; Resistance Panasonic
66AC6602
Chip Res, Thick Film, 13R3, 0.25W, 1206; Resistance Panasonic 66AC6602
CHIP RES, THICK FILM, 13R3, 0.25W, 1206; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R3, 0.25W, 1206; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13R3, 0.25W, 1206; Resistance Panasonic - 65AC7688 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R3, 0.25W, 1206; Resistance Panasonic
65AC7688
Chip Res, Thick Film, 13R3, 0.25W, 1206; Resistance Panasonic 65AC7688
CHIP RES, THICK FILM, 13R3, 0.25W, 1206; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R3, 0.25W, 1206; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6602
Product Name Chip Res, Thick Film, 13R3, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6342FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details