Panasonic Chip Res, Thick Film, 13R, 0.25W, 1206; Resistance Panasonic ERJ-S08D13R0V

Description
CHIP RES, THICK FILM, 13R, 0.25W, 1206; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13R, 0.25W, 1206; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13R, 0.25W, 1206; Resistance Panasonic - 66AC2689 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R, 0.25W, 1206; Resistance Panasonic
66AC2689
Chip Res, Thick Film, 13R, 0.25W, 1206; Resistance Panasonic 66AC2689
CHIP RES, THICK FILM, 13R, 0.25W, 1206; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R, 0.25W, 1206; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13R, 0.25W, 1206; Resistance Panasonic - 66AC4725 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R, 0.25W, 1206; Resistance Panasonic
66AC4725
Chip Res, Thick Film, 13R, 0.25W, 1206; Resistance Panasonic 66AC4725
CHIP RES, THICK FILM, 13R, 0.25W, 1206; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R, 0.25W, 1206; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2689
Product Name Chip Res, Thick Film, 13R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details