Panasonic Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic ERJ-S08D1330V

Description
CHIP RES, THICK FILM, 133R, 0.25W, 1206; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 133R, 0.25W, 1206; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic - 66AC6604 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic
66AC6604
Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic 66AC6604
CHIP RES, THICK FILM, 133R, 0.25W, 1206; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 133R, 0.25W, 1206; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic - 66AC4726 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic
66AC4726
Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic 66AC4726
CHIP RES, THICK FILM, 133R, 0.25W, 1206; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 133R, 0.25W, 1206; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6604
Product Name Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
3 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1073FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details