Panasonic Chip Res, Thick Film, 1K24, 0.25W, 1206; Resistance Panasonic ERJ-S08D1241V

Description
CHIP RES, THICK FILM, 1K24, 0.25W, 1206; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K24, 0.25W, 1206; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K24, 0.25W, 1206; Resistance Panasonic - 67AC0709 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K24, 0.25W, 1206; Resistance Panasonic
67AC0709
Chip Res, Thick Film, 1K24, 0.25W, 1206; Resistance Panasonic 67AC0709
CHIP RES, THICK FILM, 1K24, 0.25W, 1206; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K24, 0.25W, 1206; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K24, 0.25W, 1206; Resistance Panasonic - 65AC9158 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K24, 0.25W, 1206; Resistance Panasonic
65AC9158
Chip Res, Thick Film, 1K24, 0.25W, 1206; Resistance Panasonic 65AC9158
CHIP RES, THICK FILM, 1K24, 0.25W, 1206; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K24, 0.25W, 1206; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0709
Product Name Chip Res, Thick Film, 1K24, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details