Panasonic Chip Res, Thick Film, 113K, 0.25W, 1206; Resistance Panasonic ERJ-S08D1133V

Description
CHIP RES, THICK FILM, 113K, 0.25W, 1206; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 113K, 0.25W, 1206; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 113K, 0.25W, 1206; Resistance Panasonic - 65AC9152 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113K, 0.25W, 1206; Resistance Panasonic
65AC9152
Chip Res, Thick Film, 113K, 0.25W, 1206; Resistance Panasonic 65AC9152
CHIP RES, THICK FILM, 113K, 0.25W, 1206; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 113K, 0.25W, 1206; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 113K, 0.25W, 1206; Resistance Panasonic - 66AC4717 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113K, 0.25W, 1206; Resistance Panasonic
66AC4717
Chip Res, Thick Film, 113K, 0.25W, 1206; Resistance Panasonic 66AC4717
CHIP RES, THICK FILM, 113K, 0.25W, 1206; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 113K, 0.25W, 1206; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9152
Product Name Chip Res, Thick Film, 113K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 113000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details