Panasonic Chip Res, Thick Film, 105K, 0.25W, 1206; Resistance Panasonic ERJ-S08D1053V

Description
CHIP RES, THICK FILM, 105K, 0.25W, 1206; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 105K, 0.25W, 1206; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 105K, 0.25W, 1206; Resistance Panasonic - 66AC9301 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 105K, 0.25W, 1206; Resistance Panasonic
66AC9301
Chip Res, Thick Film, 105K, 0.25W, 1206; Resistance Panasonic 66AC9301
CHIP RES, THICK FILM, 105K, 0.25W, 1206; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 105K, 0.25W, 1206; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 105K, 0.25W, 1206; Resistance Panasonic - 66AC2677 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 105K, 0.25W, 1206; Resistance Panasonic
66AC2677
Chip Res, Thick Film, 105K, 0.25W, 1206; Resistance Panasonic 66AC2677
CHIP RES, THICK FILM, 105K, 0.25W, 1206; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 105K, 0.25W, 1206; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9301
Product Name Chip Res, Thick Film, 105K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 105000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622862-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details