Panasonic Resistors - Chip Resistor - Surface Mount ERJ-S080R00V

Description
RES SMD 0 OHM JUMPER 1/4W 1206
Datasheet
Description
RES SMD 0 OHM JUMPER 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-S080R00V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-S080R00V
Resistors - Chip Resistor - Surface Mount ERJ-S080R00V
RES SMD 0 OHM JUMPER 1/4W 1206

RES SMD 0 OHM JUMPER 1/4W 1206

Supplier's Site
Res, Jumper, 0.25W, Thick Film, 1206; Resistor Case / Package Panasonic - 50W9789 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 0.25W, Thick Film, 1206; Resistor Case / Package Panasonic
50W9789
Res, Jumper, 0.25W, Thick Film, 1206; Resistor Case / Package Panasonic 50W9789
RES, JUMPER, 0.25W, THICK FILM, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:ERJS08 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

RES, JUMPER, 0.25W, THICK FILM, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:ERJS08 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Jumper, 0.25W, Thick Film, 1206; Resistor Case / Package Panasonic - 57AK1614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 0.25W, Thick Film, 1206; Resistor Case / Package Panasonic
57AK1614
Res, Jumper, 0.25W, Thick Film, 1206; Resistor Case / Package Panasonic 57AK1614
RES, JUMPER, 0.25W, THICK FILM, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:ERJS08 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

RES, JUMPER, 0.25W, THICK FILM, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:ERJS08 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-S080R00V 50W9789
Product Name Resistors - Chip Resistor - Surface Mount Res, Jumper, 0.25W, Thick Film, 1206; Resistor Case / Package Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0 ohms
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details