RES SMD 6.8K OHM 5% 1/8W 0805
Thick Film Chip Res, Anti Sulfur, 0805 RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S06J682V | 50W9077 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip Res, Anti Sulfur, 0805 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 6800 ohms | |
| Tolerance | 5 +/- % | |
| Power Rating | 0.1250 watts |