Panasonic Resistors - Chip Resistor - Surface Mount ERJ-S06J185V

Description
Win Source Part Number: 1341179-ERJ-S06J185V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-S06 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: -400/ +150ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 MOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-S06
Request a Quote Datasheet
Description
Win Source Part Number: 1341179-ERJ-S06J185V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-S06 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: -400/ +150ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 MOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-S06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1341179-ERJ-S06J185V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341179-ERJ-S06J185V
Resistors - Chip Resistor - Surface Mount 1341179-ERJ-S06J185V
Win Source Part Number: 1341179-ERJ-S06J185V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-S06 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: -400/ +150ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 MOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-S06

Win Source Part Number: 1341179-ERJ-S06J185V
Category: Resistors - Chip Resistor - Surface Mount
Series: ERJ-S06
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: -400/ +150ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.8 MOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERJ-S06

Buy Now Datasheet
Thick Film Chip Res, Anti Sulfur, 0805 Rohs Compliant Panasonic - 50W9009 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 0805 Rohs Compliant Panasonic
50W9009
Thick Film Chip Res, Anti Sulfur, 0805 Rohs Compliant Panasonic 50W9009
Thick Film Chip Res, Anti Sulfur, 0805 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 0805 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1341179-ERJ-S06J185V 50W9009
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 0805 Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.80E6 ohms
Tolerance 5 +/- %
Temperature Coefficient -400 to 150 ±ppm/°C
Power Rating 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details