Panasonic Res, 1K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-S06J102V

Description
RES, 1K, 5%, 0.125W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 5%, 0.125W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 50W8975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
50W8975
Res, 1K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 50W8975
RES, 1K, 5%, 0.125W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K, 5%, 0.125W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK1611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK1611
Res, 1K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK1611
RES, 1K, 5%, 0.125W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K, 5%, 0.125W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W8975
Product Name Res, 1K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details