Panasonic Res, 20K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-S06F2002V

Description
RES, 20K, 1%, 0.125W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 1%, 0.125W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 50W8567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
50W8567
Res, 20K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 50W8567
RES, 20K, 1%, 0.125W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 20K, 1%, 0.125W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK1607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK1607
Res, 20K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK1607
RES, 20K, 1%, 0.125W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 20K, 1%, 0.125W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W8567
Product Name Res, 20K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details