Panasonic Res, 1K2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-S06F1201V

Description
RES, 1K2, 1%, 0.125W, THICK FILM, 0805; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 1%, 0.125W, THICK FILM, 0805; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 50W8448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
50W8448
Res, 1K2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 50W8448
RES, 1K2, 1%, 0.125W, THICK FILM, 0805; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K2, 1%, 0.125W, THICK FILM, 0805; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK1605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK1605
Res, 1K2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK1605
RES, 1K2, 1%, 0.125W, THICK FILM, 0805; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K2, 1%, 0.125W, THICK FILM, 0805; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W8448
Product Name Res, 1K2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details