Panasonic Res, 120R, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-S06F1200V

Description
RES, 120R, 1%, 0.125W, THICK FILM, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 120R, 1%, 0.125W, THICK FILM, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 50W8447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
50W8447
Res, 120R, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 50W8447
RES, 120R, 1%, 0.125W, THICK FILM, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 120R, 1%, 0.125W, THICK FILM, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK1604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK1604
Res, 120R, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK1604
RES, 120R, 1%, 0.125W, THICK FILM, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 120R, 1%, 0.125W, THICK FILM, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W8447
Product Name Res, 120R, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details