Panasonic Chip Res, Thick Film, 97K6, 0.125W, 0805; Resistance Panasonic ERJ-S06D9762V

Description
CHIP RES, THICK FILM, 97K6, 0.125W, 0805; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 97K6, 0.125W, 0805; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 97K6, 0.125W, 0805; Resistance Panasonic - 66AC6591 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 97K6, 0.125W, 0805; Resistance Panasonic
66AC6591
Chip Res, Thick Film, 97K6, 0.125W, 0805; Resistance Panasonic 66AC6591
CHIP RES, THICK FILM, 97K6, 0.125W, 0805; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 97K6, 0.125W, 0805; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 97K6, 0.125W, 0805; Resistance Panasonic - 67AC5002 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 97K6, 0.125W, 0805; Resistance Panasonic
67AC5002
Chip Res, Thick Film, 97K6, 0.125W, 0805; Resistance Panasonic 67AC5002
CHIP RES, THICK FILM, 97K6, 0.125W, 0805; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 97K6, 0.125W, 0805; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6591
Product Name Chip Res, Thick Film, 97K6, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 97600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573272 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details