Panasonic Chip Res, Thick Film, 95R3, 0.125W, 0805; Resistance Panasonic ERJ-S06D95R3V

Description
CHIP RES, THICK FILM, 95R3, 0.125W, 0805; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 95R3, 0.125W, 0805; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 95R3, 0.125W, 0805; Resistance Panasonic - 66AC4707 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 95R3, 0.125W, 0805; Resistance Panasonic
66AC4707
Chip Res, Thick Film, 95R3, 0.125W, 0805; Resistance Panasonic 66AC4707
CHIP RES, THICK FILM, 95R3, 0.125W, 0805; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 95R3, 0.125W, 0805; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 95R3, 0.125W, 0805; Resistance Panasonic - 66AC9299 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 95R3, 0.125W, 0805; Resistance Panasonic
66AC9299
Chip Res, Thick Film, 95R3, 0.125W, 0805; Resistance Panasonic 66AC9299
CHIP RES, THICK FILM, 95R3, 0.125W, 0805; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 95R3, 0.125W, 0805; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D95R3V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D95R3V
Chip Resistor - Surface Mount ERJ-S06D95R3V
0805 ANTI-SULFUR RES. , 0.5%, 95

0805 ANTI-SULFUR RES. , 0.5%, 95

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC4707 ERJ-S06D95R3V
Product Name Chip Res, Thick Film, 95R3, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details