Panasonic Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic ERJ-S06D9530V

Description
CHIP RES, THICK FILM, 953R, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 953R, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic - 66AC0685 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic
66AC0685
Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic 66AC0685
CHIP RES, THICK FILM, 953R, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 953R, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic - 66AC0686 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic
66AC0686
Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic 66AC0686
CHIP RES, THICK FILM, 953R, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 953R, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D9530V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D9530V
Chip Resistor - Surface Mount ERJ-S06D9530V
0805 ANTI-SULFUR RES. , 0.5%, 95

0805 ANTI-SULFUR RES. , 0.5%, 95

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC0685 ERJ-S06D9530V
Product Name Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details