Panasonic Chip Res, Thick Film, 93R1, 0.125W, 0805; Resistance Panasonic ERJ-S06D93R1V

Description
CHIP RES, THICK FILM, 93R1, 0.125W, 0805; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 93R1, 0.125W, 0805; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 93R1, 0.125W, 0805; Resistance Panasonic - 67AC0700 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93R1, 0.125W, 0805; Resistance Panasonic
67AC0700
Chip Res, Thick Film, 93R1, 0.125W, 0805; Resistance Panasonic 67AC0700
CHIP RES, THICK FILM, 93R1, 0.125W, 0805; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 93R1, 0.125W, 0805; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 93R1, 0.125W, 0805; Resistance Panasonic - 66AC7793 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93R1, 0.125W, 0805; Resistance Panasonic
66AC7793
Chip Res, Thick Film, 93R1, 0.125W, 0805; Resistance Panasonic 66AC7793
CHIP RES, THICK FILM, 93R1, 0.125W, 0805; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 93R1, 0.125W, 0805; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D93R1V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D93R1V
Chip Resistor - Surface Mount ERJ-S06D93R1V
0805 ANTI-SULFUR RES. , 0.5%, 93

0805 ANTI-SULFUR RES. , 0.5%, 93

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC0700 ERJ-S06D93R1V
Product Name Chip Res, Thick Film, 93R1, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details