Panasonic Chip Resistor - Surface Mount ERJ-S06D91R0V

Description
0805 ANTI-SULFUR RES. , 0.5%, 91
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 91
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D91R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D91R0V
Chip Resistor - Surface Mount ERJ-S06D91R0V
0805 ANTI-SULFUR RES. , 0.5%, 91

0805 ANTI-SULFUR RES. , 0.5%, 91

Supplier's Site Datasheet
Chip Res, Thick Film, 91R, 0.125W, 0805; Resistance Panasonic - 66AC4704 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91R, 0.125W, 0805; Resistance Panasonic
66AC4704
Chip Res, Thick Film, 91R, 0.125W, 0805; Resistance Panasonic 66AC4704
CHIP RES, THICK FILM, 91R, 0.125W, 0805; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 91R, 0.125W, 0805; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 91R, 0.125W, 0805; Resistance Panasonic - 67AC1938 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91R, 0.125W, 0805; Resistance Panasonic
67AC1938
Chip Res, Thick Film, 91R, 0.125W, 0805; Resistance Panasonic 67AC1938
CHIP RES, THICK FILM, 91R, 0.125W, 0805; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 91R, 0.125W, 0805; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D91R0V 66AC4704
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 91R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 91 ohms 91 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers