Panasonic Chip Res, Thick Film, 91K, 0.125W, 0805; Resistance Panasonic ERJ-S06D9102V

Description
CHIP RES, THICK FILM, 91K, 0.125W, 0805; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 91K, 0.125W, 0805; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 91K, 0.125W, 0805; Resistance Panasonic - 66AC7792 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91K, 0.125W, 0805; Resistance Panasonic
66AC7792
Chip Res, Thick Film, 91K, 0.125W, 0805; Resistance Panasonic 66AC7792
CHIP RES, THICK FILM, 91K, 0.125W, 0805; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 91K, 0.125W, 0805; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 91K, 0.125W, 0805; Resistance Panasonic - 66AC9298 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91K, 0.125W, 0805; Resistance Panasonic
66AC9298
Chip Res, Thick Film, 91K, 0.125W, 0805; Resistance Panasonic 66AC9298
CHIP RES, THICK FILM, 91K, 0.125W, 0805; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 91K, 0.125W, 0805; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D9102V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D9102V
Chip Resistor - Surface Mount ERJ-S06D9102V
0805 ANTI-SULFUR RES. , 0.5%, 91

0805 ANTI-SULFUR RES. , 0.5%, 91

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC7792 ERJ-S06D9102V
Product Name Chip Res, Thick Film, 91K, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 91000 ohms 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567723P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details