Panasonic Chip Res, Thick Film, 910R, 0.125W, 0805; Resistance Panasonic ERJ-S06D9100V

Description
CHIP RES, THICK FILM, 910R, 0.125W, 0805; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 910R, 0.125W, 0805; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 910R, 0.125W, 0805; Resistance Panasonic - 66AC2671 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910R, 0.125W, 0805; Resistance Panasonic
66AC2671
Chip Res, Thick Film, 910R, 0.125W, 0805; Resistance Panasonic 66AC2671
CHIP RES, THICK FILM, 910R, 0.125W, 0805; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 910R, 0.125W, 0805; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 910R, 0.125W, 0805; Resistance Panasonic - 66AC2670 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910R, 0.125W, 0805; Resistance Panasonic
66AC2670
Chip Res, Thick Film, 910R, 0.125W, 0805; Resistance Panasonic 66AC2670
CHIP RES, THICK FILM, 910R, 0.125W, 0805; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 910R, 0.125W, 0805; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2671
Product Name Chip Res, Thick Film, 910R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details