Panasonic Chip Res, Thick Film, 8K87, 0.125W, 0805; Resistance Panasonic ERJ-S06D8871V

Description
CHIP RES, THICK FILM, 8K87, 0.125W, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K87, 0.125W, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K87, 0.125W, 0805; Resistance Panasonic - 66AC7790 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K87, 0.125W, 0805; Resistance Panasonic
66AC7790
Chip Res, Thick Film, 8K87, 0.125W, 0805; Resistance Panasonic 66AC7790
CHIP RES, THICK FILM, 8K87, 0.125W, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K87, 0.125W, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K87, 0.125W, 0805; Resistance Panasonic - 66AC7791 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K87, 0.125W, 0805; Resistance Panasonic
66AC7791
Chip Res, Thick Film, 8K87, 0.125W, 0805; Resistance Panasonic 66AC7791
CHIP RES, THICK FILM, 8K87, 0.125W, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K87, 0.125W, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7790
Product Name Chip Res, Thick Film, 8K87, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details