Panasonic Chip Res, Thick Film, 86K6, 0.125W, 0805; Resistance Panasonic ERJ-S06D8662V

Description
CHIP RES, THICK FILM, 86K6, 0.125W, 0805; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 86K6, 0.125W, 0805; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 86K6, 0.125W, 0805; Resistance Panasonic - 66AC4701 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 86K6, 0.125W, 0805; Resistance Panasonic
66AC4701
Chip Res, Thick Film, 86K6, 0.125W, 0805; Resistance Panasonic 66AC4701
CHIP RES, THICK FILM, 86K6, 0.125W, 0805; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 86K6, 0.125W, 0805; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 86K6, 0.125W, 0805; Resistance Panasonic - 65AC9141 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 86K6, 0.125W, 0805; Resistance Panasonic
65AC9141
Chip Res, Thick Film, 86K6, 0.125W, 0805; Resistance Panasonic 65AC9141
CHIP RES, THICK FILM, 86K6, 0.125W, 0805; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 86K6, 0.125W, 0805; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D8662V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D8662V
Chip Resistor - Surface Mount ERJ-S06D8662V
0805 ANTI-SULFUR RES. , 0.5%, 86

0805 ANTI-SULFUR RES. , 0.5%, 86

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC4701 ERJ-S06D8662V
Product Name Chip Res, Thick Film, 86K6, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 86600 ohms 86600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details