Panasonic Chip Resistor - Surface Mount ERJ-S06D8660V

Description
0805 ANTI-SULFUR RES. , 0.5%, 86
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 86
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D8660V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D8660V
Chip Resistor - Surface Mount ERJ-S06D8660V
0805 ANTI-SULFUR RES. , 0.5%, 86

0805 ANTI-SULFUR RES. , 0.5%, 86

Supplier's Site Datasheet
Chip Res, Thick Film, 866R, 0.125W, 0805; Resistance Panasonic - 66AC6584 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 866R, 0.125W, 0805; Resistance Panasonic
66AC6584
Chip Res, Thick Film, 866R, 0.125W, 0805; Resistance Panasonic 66AC6584
CHIP RES, THICK FILM, 866R, 0.125W, 0805; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 866R, 0.125W, 0805; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 866R, 0.125W, 0805; Resistance Panasonic - 67AC4996 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 866R, 0.125W, 0805; Resistance Panasonic
67AC4996
Chip Res, Thick Film, 866R, 0.125W, 0805; Resistance Panasonic 67AC4996
CHIP RES, THICK FILM, 866R, 0.125W, 0805; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 866R, 0.125W, 0805; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D8660V 66AC6584
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 866R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 866 ohms 866 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details