Panasonic Chip Resistor - Surface Mount ERJ-S06D84R5V

Description
0805 ANTI-SULFUR RES. , 0.5%, 84
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 84
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D84R5V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D84R5V
Chip Resistor - Surface Mount ERJ-S06D84R5V
0805 ANTI-SULFUR RES. , 0.5%, 84

0805 ANTI-SULFUR RES. , 0.5%, 84

Supplier's Site Datasheet
Chip Res, Thick Film, 84R5, 0.125W, 0805; Resistance Panasonic - 66AC7789 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84R5, 0.125W, 0805; Resistance Panasonic
66AC7789
Chip Res, Thick Film, 84R5, 0.125W, 0805; Resistance Panasonic 66AC7789
CHIP RES, THICK FILM, 84R5, 0.125W, 0805; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 84R5, 0.125W, 0805; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 84R5, 0.125W, 0805; Resistance Panasonic - 66AC7788 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84R5, 0.125W, 0805; Resistance Panasonic
66AC7788
Chip Res, Thick Film, 84R5, 0.125W, 0805; Resistance Panasonic 66AC7788
CHIP RES, THICK FILM, 84R5, 0.125W, 0805; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 84R5, 0.125W, 0805; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D84R5V 66AC7789
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 84R5, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers