Panasonic Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic ERJ-S06D8453V

Description
CHIP RES, THICK FILM, 845K, 0.125W, 0805; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 845K, 0.125W, 0805; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic - 66AC6583 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic
66AC6583
Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic 66AC6583
CHIP RES, THICK FILM, 845K, 0.125W, 0805; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 845K, 0.125W, 0805; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic - 67AC4995 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic
67AC4995
Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic 67AC4995
CHIP RES, THICK FILM, 845K, 0.125W, 0805; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 845K, 0.125W, 0805; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D8453V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D8453V
Chip Resistor - Surface Mount ERJ-S06D8453V
0805 ANTI-SULFUR RES. , 0.5%, 84

0805 ANTI-SULFUR RES. , 0.5%, 84

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC6583 ERJ-S06D8453V
Product Name Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 845000 ohms 845000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details