Panasonic Chip Resistor - Surface Mount ERJ-S06D8253V

Description
0805 ANTI-SULFUR RES. , 0.5%, 82
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 82
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D8253V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D8253V
Chip Resistor - Surface Mount ERJ-S06D8253V
0805 ANTI-SULFUR RES. , 0.5%, 82

0805 ANTI-SULFUR RES. , 0.5%, 82

Supplier's Site Datasheet
Chip Res, Thick Film, 825K, 0.125W, 0805; Resistance Panasonic - 66AC9294 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825K, 0.125W, 0805; Resistance Panasonic
66AC9294
Chip Res, Thick Film, 825K, 0.125W, 0805; Resistance Panasonic 66AC9294
CHIP RES, THICK FILM, 825K, 0.125W, 0805; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 825K, 0.125W, 0805; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 825K, 0.125W, 0805; Resistance Panasonic - 67AC0697 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825K, 0.125W, 0805; Resistance Panasonic
67AC0697
Chip Res, Thick Film, 825K, 0.125W, 0805; Resistance Panasonic 67AC0697
CHIP RES, THICK FILM, 825K, 0.125W, 0805; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 825K, 0.125W, 0805; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D8253V 66AC9294
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 825K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 825000 ohms 825000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers