Panasonic Chip Resistor - Surface Mount ERJ-S06D8202V

Description
0805 ANTI-SULFUR RES. , 0.5%, 82
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 82
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D8202V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D8202V
Chip Resistor - Surface Mount ERJ-S06D8202V
0805 ANTI-SULFUR RES. , 0.5%, 82

0805 ANTI-SULFUR RES. , 0.5%, 82

Supplier's Site Datasheet
Chip Res, Thick Film, 82K, 0.125W, 0805; Resistance Panasonic - 67AC1935 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.125W, 0805; Resistance Panasonic
67AC1935
Chip Res, Thick Film, 82K, 0.125W, 0805; Resistance Panasonic 67AC1935
CHIP RES, THICK FILM, 82K, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82K, 0.125W, 0805; Resistance Panasonic - 67AC1934 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.125W, 0805; Resistance Panasonic
67AC1934
Chip Res, Thick Film, 82K, 0.125W, 0805; Resistance Panasonic 67AC1934
CHIP RES, THICK FILM, 82K, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D8202V 67AC1935
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 82K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 82000 ohms 82000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details