Panasonic Chip Resistor - Surface Mount ERJ-S06D8201V

Description
0805 ANTI-SULFUR RES. , 0.5%, 8.
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 8.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D8201V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D8201V
Chip Resistor - Surface Mount ERJ-S06D8201V
0805 ANTI-SULFUR RES. , 0.5%, 8.

0805 ANTI-SULFUR RES. , 0.5%, 8.

Supplier's Site Datasheet
Chip Res, Thick Film, 8K2, 0.125W, 0805; Resistance Panasonic - 67AC1933 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K2, 0.125W, 0805; Resistance Panasonic
67AC1933
Chip Res, Thick Film, 8K2, 0.125W, 0805; Resistance Panasonic 67AC1933
CHIP RES, THICK FILM, 8K2, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K2, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K2, 0.125W, 0805; Resistance Panasonic - 65AC7664 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K2, 0.125W, 0805; Resistance Panasonic
65AC7664
Chip Res, Thick Film, 8K2, 0.125W, 0805; Resistance Panasonic 65AC7664
CHIP RES, THICK FILM, 8K2, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K2, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D8201V 67AC1933
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 8K2, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 8200 ohms 8200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6982FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details