Panasonic Chip Res, Thick Film, 806R, 0.125W, 0805; Resistance Panasonic ERJ-S06D8060V

Description
CHIP RES, THICK FILM, 806R, 0.125W, 0805; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 806R, 0.125W, 0805; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 806R, 0.125W, 0805; Resistance Panasonic - 66AC9291 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 806R, 0.125W, 0805; Resistance Panasonic
66AC9291
Chip Res, Thick Film, 806R, 0.125W, 0805; Resistance Panasonic 66AC9291
CHIP RES, THICK FILM, 806R, 0.125W, 0805; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 806R, 0.125W, 0805; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 806R, 0.125W, 0805; Resistance Panasonic - 66AC0677 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 806R, 0.125W, 0805; Resistance Panasonic
66AC0677
Chip Res, Thick Film, 806R, 0.125W, 0805; Resistance Panasonic 66AC0677
CHIP RES, THICK FILM, 806R, 0.125W, 0805; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 806R, 0.125W, 0805; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D8060V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D8060V
Chip Resistor - Surface Mount ERJ-S06D8060V
0805 ANTI-SULFUR RES. , 0.5%, 80

0805 ANTI-SULFUR RES. , 0.5%, 80

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC9291 ERJ-S06D8060V
Product Name Chip Res, Thick Film, 806R, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details