Panasonic Chip Res, Thick Film, 78R7, 0.125W, 0805; Resistance Panasonic ERJ-S06D78R7V

Description
CHIP RES, THICK FILM, 78R7, 0.125W, 0805; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 78R7, 0.125W, 0805; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 78R7, 0.125W, 0805; Resistance Panasonic - 67AC1932 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 78R7, 0.125W, 0805; Resistance Panasonic
67AC1932
Chip Res, Thick Film, 78R7, 0.125W, 0805; Resistance Panasonic 67AC1932
CHIP RES, THICK FILM, 78R7, 0.125W, 0805; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 78R7, 0.125W, 0805; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 78R7, 0.125W, 0805; Resistance Panasonic - 65AC7661 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 78R7, 0.125W, 0805; Resistance Panasonic
65AC7661
Chip Res, Thick Film, 78R7, 0.125W, 0805; Resistance Panasonic 65AC7661
CHIP RES, THICK FILM, 78R7, 0.125W, 0805; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 78R7, 0.125W, 0805; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1932
Product Name Chip Res, Thick Film, 78R7, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details